Brady Corporation ANSI Z535 Safety Sign 132232

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 132232 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
132232
ANSI Z535 Safety Sign 132232
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-132232-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-132232-ND
Signs, Nameplates, Posters 2267-132232-ND
B401 10X14 ANSI BLK,GRN/WHT BREA

B401 10X14 ANSI BLK,GRN/WHT BREA

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Breathing Apparatus Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST BREATHING APPARATUS KEEP AREA CLEAR - 132232 - 754473-83475 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Breathing Apparatus Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST BREATHING APPARATUS KEEP AREA CLEAR - 132232
754473-83475
Brady B-401 Polystyrene Rectangle White Breathing Apparatus Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST BREATHING APPARATUS KEEP AREA CLEAR - 132232 754473-83475
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady breathing apparatus sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This breathing apparatus sign is designed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This breathing apparatus sign is designed with the following image: breathing apparatus symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: SAFETY FIRST BREATHING APPARATUS KEEP AREA CLEAR. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady breathing apparatus sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This breathing apparatus sign is designed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This breathing apparatus sign is designed with the following image: breathing apparatus symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: SAFETY FIRST BREATHING APPARATUS KEEP AREA CLEAR. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 132232 2267-132232-ND 754473-83475
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Breathing Apparatus Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST BREATHING APPARATUS KEEP AREA CLEAR - 132232
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details