Brady Corporation Exit Signs and Signage 132230

Description
Exit Signs and Signage
Request a Quote Datasheet
Description
Exit Signs and Signage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Signs and Signage - 132230 - Brady Corporation
Milwaukee, WI, USA
Exit Signs and Signage
132230
Exit Signs and Signage 132230
Exit Signs and Signage

Exit Signs and Signage

Supplier's Site
Signs, Nameplates, Posters - 2267-132230-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-132230-ND
Signs, Nameplates, Posters 2267-132230-ND
B302 10X14 BLK,GRN/WHT W/PICTO

B302 10X14 BLK,GRN/WHT W/PICTO

Buy Now Datasheet
Brady B-302 Polyester Rectangle White First Aid Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRST AID STATION KEEP AREA CLEAR - 132230 - 754473-83473 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White First Aid Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRST AID STATION KEEP AREA CLEAR - 132230
754473-83473
Brady B-302 Polyester Rectangle White First Aid Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRST AID STATION KEEP AREA CLEAR - 132230 754473-83473
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady first aid sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This first aid sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: FIRST AID STATION KEEP AREA CLEAR. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady first aid sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This first aid sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: FIRST AID STATION KEEP AREA CLEAR. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 132230 2267-132230-ND 754473-83473
Product Name Exit Signs and Signage Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White First Aid Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRST AID STATION KEEP AREA CLEAR - 132230
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Identification - 1878826-2 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 3701469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details