Brady Corporation Exit Signs and Signage 132229

Description
Exit Signs and Signage
Request a Quote Datasheet
Description
Exit Signs and Signage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Signs and Signage - 132229 - Brady Corporation
Milwaukee, WI, USA
Exit Signs and Signage
132229
Exit Signs and Signage 132229
Exit Signs and Signage

Exit Signs and Signage

Supplier's Site
Signs, Nameplates, Posters - 2267-132229-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-132229-ND
Signs, Nameplates, Posters 2267-132229-ND
B302 7X10 BLK,GRN/WHT

B302 7X10 BLK,GRN/WHT

Buy Now Datasheet
Brady B-302 Polyester Rectangle White First Aid Sign - 10 in Width x 7 in Height - Laminated - TEXT: FIRST AID STATION KEEP AREA CLEAR - 132229 - 754473-83472 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White First Aid Sign - 10 in Width x 7 in Height - Laminated - TEXT: FIRST AID STATION KEEP AREA CLEAR - 132229
754473-83472
Brady B-302 Polyester Rectangle White First Aid Sign - 10 in Width x 7 in Height - Laminated - TEXT: FIRST AID STATION KEEP AREA CLEAR - 132229 754473-83472
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady first aid sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This first aid sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: FIRST AID STATION KEEP AREA CLEAR. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady first aid sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This first aid sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: FIRST AID STATION KEEP AREA CLEAR. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 132229 2267-132229-ND 754473-83472
Product Name Exit Signs and Signage Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White First Aid Sign - 10 in Width x 7 in Height - Laminated - TEXT: FIRST AID STATION KEEP AREA CLEAR - 132229
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Disability Signs - 2267871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed; Bilingual / Multilingual
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details