Brady Corporation First Aid Signs and Signage 132226

Description
First Aid Signs and Signage
Request a Quote Datasheet
Description
First Aid Signs and Signage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Signs and Signage - 132226 - Brady Corporation
Milwaukee, WI, USA
First Aid Signs and Signage
132226
First Aid Signs and Signage 132226
First Aid Signs and Signage

First Aid Signs and Signage

Supplier's Site
Signs, Nameplates, Posters - 2267-132226-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-132226-ND
Signs, Nameplates, Posters 2267-132226-ND
B555 10X14 BLK,GRN/WHT

B555 10X14 BLK,GRN/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White First Aid Sign - 14 in Width x 10 in Height - TEXT: FIRST AID STATION KEEP AREA CLEAR - 132226 - 754473-83444 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White First Aid Sign - 14 in Width x 10 in Height - TEXT: FIRST AID STATION KEEP AREA CLEAR - 132226
754473-83444
Brady B-555 Aluminum Rectangle White First Aid Sign - 14 in Width x 10 in Height - TEXT: FIRST AID STATION KEEP AREA CLEAR - 132226 754473-83444
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady first aid sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This first aid sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: FIRST AID STATION KEEP AREA CLEAR. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady first aid sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This first aid sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: FIRST AID STATION KEEP AREA CLEAR. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 132226 2267-132226-ND 754473-83444
Product Name First Aid Signs and Signage Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White First Aid Sign - 14 in Width x 10 in Height - TEXT: FIRST AID STATION KEEP AREA CLEAR - 132226
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 2013360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Height 0.6562 ft (2 dm)
View Details