Brady Corporation First Aid Signs and Signage 132223

Description
First Aid Signs and Signage
Request a Quote Datasheet
Description
First Aid Signs and Signage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Signs and Signage - 132223 - Brady Corporation
Milwaukee, WI, USA
First Aid Signs and Signage
132223
First Aid Signs and Signage 132223
First Aid Signs and Signage

First Aid Signs and Signage

Supplier's Site
Signs, Nameplates, Posters - 2267-132223-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-132223-ND
Signs, Nameplates, Posters 2267-132223-ND
B401 7X10 BLK,GRN/WHT

B401 7X10 BLK,GRN/WHT

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White First Aid Sign - 10 in Width x 7 in Height - TEXT: FIRST AID STATION KEEP AREA CLEAR - 132223 - 754473-83410 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White First Aid Sign - 10 in Width x 7 in Height - TEXT: FIRST AID STATION KEEP AREA CLEAR - 132223
754473-83410
Brady B-401 Polystyrene Rectangle White First Aid Sign - 10 in Width x 7 in Height - TEXT: FIRST AID STATION KEEP AREA CLEAR - 132223 754473-83410
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady first aid sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in English with the following text: FIRST AID STATION KEEP AREA CLEAR. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady first aid sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in English with the following text: FIRST AID STATION KEEP AREA CLEAR. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 132223 2267-132223-ND 754473-83410
Product Name First Aid Signs and Signage Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White First Aid Sign - 10 in Width x 7 in Height - TEXT: FIRST AID STATION KEEP AREA CLEAR - 132223
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details