Brady Corporation First Aid Signs and Signage 132217

Description
First Aid Signs and Signage
Request a Quote Datasheet
Description
First Aid Signs and Signage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Signs and Signage - 132217 - Brady Corporation
Milwaukee, WI, USA
First Aid Signs and Signage
132217
First Aid Signs and Signage 132217
First Aid Signs and Signage

First Aid Signs and Signage

Supplier's Site
Signs, Nameplates, Posters - 2267-132217-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-132217-ND
Signs, Nameplates, Posters 2267-132217-ND
B555 10X14 ANSI BLK,GRN/WHT EYE

B555 10X14 ANSI BLK,GRN/WHT EYE

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY EYE WASH STATION & SAFETY SHOWER - 132217 - 754473-83398 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY EYE WASH STATION & SAFETY SHOWER - 132217
754473-83398
Brady B-555 Aluminum Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY EYE WASH STATION & SAFETY SHOWER - 132217 754473-83398
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady eyewash & shower sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is manufactured with a white background and text and/or image color(s) of black / green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This eyewash & shower sign is manufactured with the following image: eye wash & safety shower symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: EMERGENCY EYE WASH STATION & SAFETY SHOWER. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady eyewash & shower sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is manufactured with a white background and text and/or image color(s) of black / green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This eyewash & shower sign is manufactured with the following image: eye wash & safety shower symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: EMERGENCY EYE WASH STATION & SAFETY SHOWER. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 132217 2267-132217-ND 754473-83398
Product Name First Aid Signs and Signage Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY EYE WASH STATION & SAFETY SHOWER - 132217
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Exit Signs - 7631787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 5.91 inches (150 mm)
Height 0.4921 ft (1.5 dm)
View Details