Brady Corporation Exit Signs and Signage 132215

Description
Exit Signs and Signage
Request a Quote Datasheet
Description
Exit Signs and Signage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Signs and Signage - 132215 - Brady Corporation
Milwaukee, WI, USA
Exit Signs and Signage
132215
Exit Signs and Signage 132215
Exit Signs and Signage

Exit Signs and Signage

Supplier's Site
Signs, Nameplates, Posters - 2267-132215-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-132215-ND
Signs, Nameplates, Posters 2267-132215-ND
B401 10X14 ANSI BLK,GRN/WHT EYE

B401 10X14 ANSI BLK,GRN/WHT EYE

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY EYE WASH STATION & SAFETY SHOWER - 132215 - 754473-83396 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY EYE WASH STATION & SAFETY SHOWER - 132215
754473-83396
Brady B-401 Polystyrene Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY EYE WASH STATION & SAFETY SHOWER - 132215 754473-83396
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady eyewash & shower sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is printed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help support the text or are simply used to create the message themselves. This eyewash & shower sign is printed with the following image: eye wash & safety shower symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: EMERGENCY EYE WASH STATION & SAFETY SHOWER. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady eyewash & shower sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is printed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help support the text or are simply used to create the message themselves. This eyewash & shower sign is printed with the following image: eye wash & safety shower symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: EMERGENCY EYE WASH STATION & SAFETY SHOWER. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 132215 2267-132215-ND 754473-83396
Product Name Exit Signs and Signage Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY EYE WASH STATION & SAFETY SHOWER - 132215
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 284594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
Height 0.9186 ft (2.8 dm)
View Details