Brady Corporation Exit Signs and Signage 132185

Description
Exit Signs and Signage
Request a Quote Datasheet
Description
Exit Signs and Signage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Signs and Signage - 132185 - Brady Corporation
Milwaukee, WI, USA
Exit Signs and Signage
132185
Exit Signs and Signage 132185
Exit Signs and Signage

Exit Signs and Signage

Supplier's Site
Signs, Nameplates, Posters - 2267-132185-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-132185-ND
Signs, Nameplates, Posters 2267-132185-ND
B401 10X14 BLK/WHT

B401 10X14 BLK/WHT

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Tornado & Severe Weather Shelter Sign - 14 in Width x 10 in Height - TEXT: SEVERE WEATHER SHELTER - 132185 - 754473-83340 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Tornado & Severe Weather Shelter Sign - 14 in Width x 10 in Height - TEXT: SEVERE WEATHER SHELTER - 132185
754473-83340
Brady B-401 Polystyrene Rectangle White Tornado & Severe Weather Shelter Sign - 14 in Width x 10 in Height - TEXT: SEVERE WEATHER SHELTER - 132185 754473-83340
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady tornado & severe weather shelter sign is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This tornado & severe weather shelter sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: SEVERE WEATHER SHELTER. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady tornado & severe weather shelter sign is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This tornado & severe weather shelter sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: SEVERE WEATHER SHELTER. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 132185 2267-132185-ND 754473-83340
Product Name Exit Signs and Signage Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Tornado & Severe Weather Shelter Sign - 14 in Width x 10 in Height - TEXT: SEVERE WEATHER SHELTER - 132185
Safety / Warning Type Emergency Exit Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Mandatory Signs - 2013360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Height 0.6562 ft (2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details