Brady Corporation Exit Signs and Signage 132168

Description
Exit Signs and Signage
Request a Quote Datasheet
Description
Exit Signs and Signage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Signs and Signage - 132168 - Brady Corporation
Milwaukee, WI, USA
Exit Signs and Signage
132168
Exit Signs and Signage 132168
Exit Signs and Signage

Exit Signs and Signage

Supplier's Site
Signs, Nameplates, Posters - 2267-132168-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-132168-ND
Signs, Nameplates, Posters 2267-132168-ND
B401 7X10 RED/WHT

B401 7X10 RED/WHT

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Emergency & Fire Exit Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY EVACUATION ROUTE - 132168 - 754473-83323 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Emergency & Fire Exit Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY EVACUATION ROUTE - 132168
754473-83323
Brady B-401 High Impact Polystyrene Rectangle White Emergency & Fire Exit Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY EVACUATION ROUTE - 132168 754473-83323
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady emergency & fire exit sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: EMERGENCY EVACUATION ROUTE. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady emergency & fire exit sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: EMERGENCY EVACUATION ROUTE. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 132168 2267-132168-ND 754473-83323
Product Name Exit Signs and Signage Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Emergency & Fire Exit Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY EVACUATION ROUTE - 132168
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Exit Signs - 146370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details