Brady Corporation Exit Signs and Signage 132164

Description
Exit Signs and Signage
Request a Quote Datasheet
Description
Exit Signs and Signage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Signs and Signage - 132164 - Brady Corporation
Milwaukee, WI, USA
Exit Signs and Signage
132164
Exit Signs and Signage 132164
Exit Signs and Signage

Exit Signs and Signage

Supplier's Site
Signs, Nameplates, Posters - 2267-132164-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-132164-ND
Signs, Nameplates, Posters 2267-132164-ND
B120 7X10 RED/WHT

B120 7X10 RED/WHT

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Evacuation Route Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY EVACUATION ROUTE - 132164 - 754473-83319 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Evacuation Route Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY EVACUATION ROUTE - 132164
754473-83319
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Evacuation Route Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY EVACUATION ROUTE - 132164 754473-83319
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady evacuation route sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This evacuation route sign is manufactured with a white background and text and/or image color(s) of red. Often, many signs include images to help support the text or are simply used to create the message themselves. This evacuation route sign is manufactured with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: EMERGENCY EVACUATION ROUTE. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady evacuation route sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This evacuation route sign is manufactured with a white background and text and/or image color(s) of red. Often, many signs include images to help support the text or are simply used to create the message themselves. This evacuation route sign is manufactured with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: EMERGENCY EVACUATION ROUTE. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 132164 2267-132164-ND 754473-83319
Product Name Exit Signs and Signage Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Evacuation Route Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY EVACUATION ROUTE - 132164
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details