Brady Corporation First Aid Signs and Signage 132151

Description
First Aid Signs and Signage
Request a Quote Datasheet
Description
First Aid Signs and Signage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Signs and Signage - 132151 - Brady Corporation
Milwaukee, WI, USA
First Aid Signs and Signage
132151
First Aid Signs and Signage 132151
First Aid Signs and Signage

First Aid Signs and Signage

Supplier's Site
Signs, Nameplates, Posters - 2267-132151-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-132151-ND
Signs, Nameplates, Posters 2267-132151-ND
B302 10X14 BLK,RED/WHT

B302 10X14 BLK,RED/WHT

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE DOOR KEEP CLOSED DO NOT BLOCK - 132151 - 754473-83306 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE DOOR KEEP CLOSED DO NOT BLOCK - 132151
754473-83306
Brady B-302 Polyester Rectangle White Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE DOOR KEEP CLOSED DO NOT BLOCK - 132151 754473-83306
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady emergency & fire exit sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: FIRE DOOR KEEP CLOSED DO NOT BLOCK. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady emergency & fire exit sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: FIRE DOOR KEEP CLOSED DO NOT BLOCK. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 132151 2267-132151-ND 754473-83306
Product Name First Aid Signs and Signage Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE DOOR KEEP CLOSED DO NOT BLOCK - 132151
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7632178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-847-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details