Brady Corporation Fire Signs 132143

Description
Fire Signs
Request a Quote Datasheet
Description
Fire Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Signs - 132143 - Brady Corporation
Milwaukee, WI, USA
Fire Signs
132143
Fire Signs 132143
Fire Signs

Fire Signs

Supplier's Site
Signs, Nameplates, Posters - 2267-132143-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-132143-ND
Signs, Nameplates, Posters 2267-132143-ND
B302 10X14 RED/WHT

B302 10X14 RED/WHT

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE EXIT KEEP CLEAR - 132143 - 754473-83298 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE EXIT KEEP CLEAR - 132143
754473-83298
Brady B-302 Polyester Rectangle White Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE EXIT KEEP CLEAR - 132143 754473-83298
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady emergency & fire exit sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: FIRE EXIT KEEP CLEAR. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady emergency & fire exit sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: FIRE EXIT KEEP CLEAR. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 132143 2267-132143-ND 754473-83298
Product Name Fire Signs Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE EXIT KEEP CLEAR - 132143
Safety / Warning Type Fire / High Heat Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-840-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Posters - 2111203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Rigid plastic
Width 11.81 inches (300 mm)
Height 1.97 ft (6 dm)
View Details