"B120,BLK,WHT,10""X1
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady door, gate & pathway sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is written in English with the following text: MAINTENANCE DEPT. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 132118 | 2267-132118-ND | 754473-83247 |
| Product Name | Door Signs | Signs, Nameplates, Posters | Brady B-120 Fiberglass Reinforced Polyester Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: MAINTENANCE DEPT. - 132118 |
| Materials of Construction | Fiberglass | Fiberglass Reinforced Polyester |