Brady Corporation Door Signs 132110

Description
Door Signs
Request a Quote Datasheet
Description
Door Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Door Signs - 132110 - Brady Corporation
Milwaukee, WI, USA
Door Signs
132110
Door Signs 132110
Door Signs

Door Signs

Supplier's Site
Signs, Nameplates, Posters - 2267-132110-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-132110-ND
Signs, Nameplates, Posters 2267-132110-ND
B555 10X14 BLK/WHT

B555 10X14 BLK/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Black Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: PRODUCTION DEPT. - 132110 - 754473-83239 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Black Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: PRODUCTION DEPT. - 132110
754473-83239
Brady B-555 Aluminum Rectangle Black Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: PRODUCTION DEPT. - 132110 754473-83239
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady door, gate & pathway sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is designed with a black background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: PRODUCTION DEPT. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady door, gate & pathway sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is designed with a black background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: PRODUCTION DEPT. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 132110 2267-132110-ND 754473-83239
Product Name Door Signs Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Black Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: PRODUCTION DEPT. - 132110
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1812232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 31.5 inches (800 mm)
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details