Brady Corporation Door Signs 132106

Description
Door Signs
Request a Quote Datasheet
Description
Door Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Door Signs - 132106 - Brady Corporation
Milwaukee, WI, USA
Door Signs
132106
Door Signs 132106
Door Signs

Door Signs

Supplier's Site
Signs, Nameplates, Posters - 2267-132106-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-132106-ND
Signs, Nameplates, Posters 2267-132106-ND
B120,10X14,BLK/WHT,M AIN OFFICE

B120,10X14,BLK/WHT,MAIN OFFICE

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: MAIN OFFICE - 132106 - 754473-83209 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: MAIN OFFICE - 132106
754473-83209
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: MAIN OFFICE - 132106 754473-83209
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady door, gate & pathway sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: MAIN OFFICE. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady door, gate & pathway sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: MAIN OFFICE. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 132106 2267-132106-ND 754473-83209
Product Name Door Signs Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: MAIN OFFICE - 132106
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 7631929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire extinguisher
Materials of Construction Pet
Width 17.72 inches (450 mm)
View Details