Brady Corporation Door Signs 132103

Description
Door Signs
Request a Quote Datasheet
Description
Door Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Door Signs - 132103 - Brady Corporation
Milwaukee, WI, USA
Door Signs
132103
Door Signs 132103
Door Signs

Door Signs

Supplier's Site
Signs, Nameplates, Posters - 2267-132103-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-132103-ND
Signs, Nameplates, Posters 2267-132103-ND
B120,10X14,BLK/WHT,S HIPPING AND

B120,10X14,BLK/WHT,SHIPPING AND

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Traffic Control Sign - 14 in Width x 10 in Height - TEXT: SHIPPING AND RECEIVING - 132103 - 754473-83206 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Traffic Control Sign - 14 in Width x 10 in Height - TEXT: SHIPPING AND RECEIVING - 132103
754473-83206
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Traffic Control Sign - 14 in Width x 10 in Height - TEXT: SHIPPING AND RECEIVING - 132103 754473-83206
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady traffic control sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This traffic control sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: SHIPPING AND RECEIVING. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady traffic control sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This traffic control sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: SHIPPING AND RECEIVING. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 132103 2267-132103-ND 754473-83206
Product Name Door Signs Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Traffic Control Sign - 14 in Width x 10 in Height - TEXT: SHIPPING AND RECEIVING - 132103
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details