Brady Corporation Machince Safety Signs 132097

Description
Machince Safety Signs
Description
Machince Safety Signs

Suppliers

Company
Product
Description
Supplier Links
Machince Safety Signs - 132097 - Brady Corporation
Milwaukee, WI, USA
Machince Safety Signs
132097
Machince Safety Signs 132097
Machince Safety Signs

Machince Safety Signs

Supplier's Site
Brady B-302 Polyester Rectangle Yellow Fall Prevention Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION WATCH YOUR STEP - 132097 - 754473-83200 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Fall Prevention Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION WATCH YOUR STEP - 132097
754473-83200
Brady B-302 Polyester Rectangle Yellow Fall Prevention Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION WATCH YOUR STEP - 132097 754473-83200
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fall prevention sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fall prevention sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fall prevention sign is designed with the following image: tripping hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This part is written in English with the following text: CAUTION WATCH YOUR STEP. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fall prevention sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fall prevention sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fall prevention sign is designed with the following image: tripping hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This part is written in English with the following text: CAUTION WATCH YOUR STEP. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 132097 754473-83200
Product Name Machince Safety Signs Brady B-302 Polyester Rectangle Yellow Fall Prevention Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION WATCH YOUR STEP - 132097
Safety / Warning Type Machinery HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-704-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 214414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details