Brady Corporation Machince Safety Signs 132074

Description
Machince Safety Signs
Request a Quote Datasheet
Description
Machince Safety Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machince Safety Signs - 132074 - Brady Corporation
Milwaukee, WI, USA
Machince Safety Signs
132074
Machince Safety Signs 132074
Machince Safety Signs

Machince Safety Signs

Supplier's Site
Signs, Nameplates, Posters - 2267-132074-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-132074-ND
Signs, Nameplates, Posters 2267-132074-ND
B120 7X10 BLK/YEL

B120 7X10 BLK/YEL

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Fall Prevention Sign - 10 in Width x 7 in Height - TEXT: CAUTION SLIPPERY FLOOR - 132074 - 754473-83151 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Fall Prevention Sign - 10 in Width x 7 in Height - TEXT: CAUTION SLIPPERY FLOOR - 132074
754473-83151
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Fall Prevention Sign - 10 in Width x 7 in Height - TEXT: CAUTION SLIPPERY FLOOR - 132074 754473-83151
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fall prevention sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This fall prevention sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fall prevention sign is printed with the following image: tripping hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: CAUTION SLIPPERY FLOOR. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fall prevention sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This fall prevention sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fall prevention sign is printed with the following image: tripping hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: CAUTION SLIPPERY FLOOR. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 132074 2267-132074-ND 754473-83151
Product Name Machince Safety Signs Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Fall Prevention Sign - 10 in Width x 7 in Height - TEXT: CAUTION SLIPPERY FLOOR - 132074
Safety / Warning Type Machinery HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 4113778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pvc
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details