Brady Corporation Machince Safety Signs 132066

Description
Machince Safety Signs
Request a Quote Datasheet
Description
Machince Safety Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machince Safety Signs - 132066 - Brady Corporation
Milwaukee, WI, USA
Machince Safety Signs
132066
Machince Safety Signs 132066
Machince Safety Signs

Machince Safety Signs

Supplier's Site
Signs, Nameplates, Posters - 2267-132066-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-132066-ND
Signs, Nameplates, Posters 2267-132066-ND
B120 7X10 BLK/YEL

B120 7X10 BLK/YEL

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Fall Prevention Sign - 10 in Width x 7 in Height - TEXT: CAUTION SLIPPERY WHEN WET - 132066 - 754473-83143 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Fall Prevention Sign - 10 in Width x 7 in Height - TEXT: CAUTION SLIPPERY WHEN WET - 132066
754473-83143
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Fall Prevention Sign - 10 in Width x 7 in Height - TEXT: CAUTION SLIPPERY WHEN WET - 132066 754473-83143
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fall prevention sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This fall prevention sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This fall prevention sign is printed with the following image: tripping hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: CAUTION SLIPPERY WHEN WET. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fall prevention sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This fall prevention sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This fall prevention sign is printed with the following image: tripping hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: CAUTION SLIPPERY WHEN WET. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 132066 2267-132066-ND 754473-83143
Product Name Machince Safety Signs Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Fall Prevention Sign - 10 in Width x 7 in Height - TEXT: CAUTION SLIPPERY WHEN WET - 132066
Safety / Warning Type Machinery HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 284594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
Height 0.9186 ft (2.8 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details