Brady Corporation Security Signs 132048

Description
Security Signs
Request a Quote Datasheet
Description
Security Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security Signs - 132048 - Brady Corporation
Milwaukee, WI, USA
Security Signs
132048
Security Signs 132048
Security Signs

Security Signs

Supplier's Site
Signs, Nameplates, Posters - 2267-132048-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-132048-ND
Signs, Nameplates, Posters 2267-132048-ND
B120,10X14,BLK,BLU/W HT,NO PHONES

B120,10X14,BLK,BLU/WHT,NO PHONES

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Electronics Sign - 14 in Width x 10 in Height - 132048 - 754473-83099 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Electronics Sign - 14 in Width x 10 in Height - 132048
754473-83099
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Electronics Sign - 14 in Width x 10 in Height - 132048 754473-83099
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady electronics sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electronics sign is designed with a white background and text and/or image color(s) of black / blue / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This electronics sign is printed with the following image: no phone, camera or radio symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: NOTICE NO PHONES, CAMERAS OR OTHER ELECTRONIC DEVICES PERMITTED. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady electronics sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electronics sign is designed with a white background and text and/or image color(s) of black / blue / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This electronics sign is printed with the following image: no phone, camera or radio symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: NOTICE NO PHONES, CAMERAS OR OTHER ELECTRONIC DEVICES PERMITTED. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 132048 2267-132048-ND 754473-83099
Product Name Security Signs Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Electronics Sign - 14 in Width x 10 in Height - 132048
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 434606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details