Brady Corporation Security Signs 132043

Description
Security Signs
Request a Quote Datasheet
Description
Security Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security Signs - 132043 - Brady Corporation
Milwaukee, WI, USA
Security Signs
132043
Security Signs 132043
Security Signs

Security Signs

Supplier's Site
Signs, Nameplates, Posters - 2267-132043-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-132043-ND
Signs, Nameplates, Posters 2267-132043-ND
B401 7X10 BLK,BLU/WHT

B401 7X10 BLK,BLU/WHT

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Electronics Sign - 10 in Width x 7 in Height - 132043 - 754473-83094 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Electronics Sign - 10 in Width x 7 in Height - 132043
754473-83094
Brady B-401 High Impact Polystyrene Rectangle White Electronics Sign - 10 in Width x 7 in Height - 132043 754473-83094
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady electronics sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This electronics sign is printed with a white background and text and/or image color(s) of black / blue / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This electronics sign is manufactured with the following image: no phone, camera or radio symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: NOTICE NO PHONES, CAMERAS OR OTHER ELECTRONIC DEVICES PERMITTED. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady electronics sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This electronics sign is printed with a white background and text and/or image color(s) of black / blue / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This electronics sign is manufactured with the following image: no phone, camera or radio symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: NOTICE NO PHONES, CAMERAS OR OTHER ELECTRONIC DEVICES PERMITTED. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 132043 2267-132043-ND 754473-83094
Product Name Security Signs Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Electronics Sign - 10 in Width x 7 in Height - 132043
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details