Brady Corporation Security Signs 132033

Description
Security Signs
Request a Quote Datasheet
Description
Security Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security Signs - 132033 - Brady Corporation
Milwaukee, WI, USA
Security Signs
132033
Security Signs 132033
Security Signs

Security Signs

Supplier's Site
Signs, Nameplates, Posters - 2267-132033-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-132033-ND
Signs, Nameplates, Posters 2267-132033-ND
B120 10X14 BLK,RED/WHT

B120 10X14 BLK,RED/WHT

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Electronics Sign - 14 in Width x 10 in Height - TEXT: USE OF CELLULAR PHONES NOT ALLOWED - 132033 - 754473-83058 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Electronics Sign - 14 in Width x 10 in Height - TEXT: USE OF CELLULAR PHONES NOT ALLOWED - 132033
754473-83058
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Electronics Sign - 14 in Width x 10 in Height - TEXT: USE OF CELLULAR PHONES NOT ALLOWED - 132033 754473-83058
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electronics sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electronics sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This electronics sign is printed with the following image: no cell phone symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: USE OF CELLULAR PHONES NOT ALLOWED. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electronics sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electronics sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This electronics sign is printed with the following image: no cell phone symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: USE OF CELLULAR PHONES NOT ALLOWED. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 132033 2267-132033-ND 754473-83058
Product Name Security Signs Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Electronics Sign - 14 in Width x 10 in Height - TEXT: USE OF CELLULAR PHONES NOT ALLOWED - 132033
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details