Brady Corporation Security Signs 132029

Description
Security Signs
Request a Quote Datasheet
Description
Security Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security Signs - 132029 - Brady Corporation
Milwaukee, WI, USA
Security Signs
132029
Security Signs 132029
Security Signs

Security Signs

Supplier's Site
Signs, Nameplates, Posters - 2267-132029-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-132029-ND
Signs, Nameplates, Posters 2267-132029-ND
B401 7X10 BLK,RED/WHT

B401 7X10 BLK,RED/WHT

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Electronics Sign - 10 in Width x 7 in Height - TEXT: USE OF CELLULAR PHONES NOT ALLOWED - 132029 - 754473-83054 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Electronics Sign - 10 in Width x 7 in Height - TEXT: USE OF CELLULAR PHONES NOT ALLOWED - 132029
754473-83054
Brady B-401 High Impact Polystyrene Rectangle White Electronics Sign - 10 in Width x 7 in Height - TEXT: USE OF CELLULAR PHONES NOT ALLOWED - 132029 754473-83054
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electronics sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This electronics sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This electronics sign is manufactured with the following image: no cell phone symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: USE OF CELLULAR PHONES NOT ALLOWED. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electronics sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This electronics sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This electronics sign is manufactured with the following image: no cell phone symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: USE OF CELLULAR PHONES NOT ALLOWED. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 132029 2267-132029-ND 754473-83054
Product Name Security Signs Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Electronics Sign - 10 in Width x 7 in Height - TEXT: USE OF CELLULAR PHONES NOT ALLOWED - 132029
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
RS Components, Ltd.
Specs
Safety / Warning Type Attention
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details