Brady Corporation Signs, Nameplates, Posters 132010

Description
B302 10X14 BLK,BLU/WHT
Request a Quote Datasheet
Description
B302 10X14 BLK,BLU/WHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-132010-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-132010-ND
Signs, Nameplates, Posters 2267-132010-ND
B302 10X14 BLK,BLU/WHT

B302 10X14 BLK,BLU/WHT

Buy Now Datasheet
Brady B-302 Polyester Rectangle Smoking Permitted Sign - 14 in Width x 10 in Height - Laminated - TEXT: DESIGNATED SMOKING AREA - 132010 - 754473-82995 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Smoking Permitted Sign - 14 in Width x 10 in Height - Laminated - TEXT: DESIGNATED SMOKING AREA - 132010
754473-82995
Brady B-302 Polyester Rectangle Smoking Permitted Sign - 14 in Width x 10 in Height - Laminated - TEXT: DESIGNATED SMOKING AREA - 132010 754473-82995
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady smoking permitted sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: DESIGNATED SMOKING AREA. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady smoking permitted sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: DESIGNATED SMOKING AREA. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-132010-ND 754473-82995
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Smoking Permitted Sign - 14 in Width x 10 in Height - Laminated - TEXT: DESIGNATED SMOKING AREA - 132010
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 7541277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Adhesive Backed; Bilingual / Multilingual
Width 5.83 inches (148 mm)
Height 0.3445 ft (1.05 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details