Brady Corporation No Smoking Signs 132007

Description
No Smoking Signs
Request a Quote Datasheet
Description
No Smoking Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Smoking Signs - 132007 - Brady Corporation
Milwaukee, WI, USA
No Smoking Signs
132007
No Smoking Signs 132007
No Smoking Signs

No Smoking Signs

Supplier's Site
Signs, Nameplates, Posters - 2267-132007-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-132007-ND
Signs, Nameplates, Posters 2267-132007-ND
B401 7X10 BLK,BLU/WHT

B401 7X10 BLK,BLU/WHT

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Smoking Permitted Sign - 10 in Width x 7 in Height - TEXT: NOTICE DESIGNATED SMOKING AREA - 132007 - 754473-82992 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Smoking Permitted Sign - 10 in Width x 7 in Height - TEXT: NOTICE DESIGNATED SMOKING AREA - 132007
754473-82992
Brady B-401 Polystyrene Rectangle White Smoking Permitted Sign - 10 in Width x 7 in Height - TEXT: NOTICE DESIGNATED SMOKING AREA - 132007 754473-82992
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady smoking permitted sign is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This smoking permitted sign is manufactured with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This smoking permitted sign is designed with the following image: no smoking symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: NOTICE DESIGNATED SMOKING AREA. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady smoking permitted sign is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This smoking permitted sign is manufactured with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This smoking permitted sign is designed with the following image: no smoking symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: NOTICE DESIGNATED SMOKING AREA. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 132007 2267-132007-ND 754473-82992
Product Name No Smoking Signs Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Smoking Permitted Sign - 10 in Width x 7 in Height - TEXT: NOTICE DESIGNATED SMOKING AREA - 132007
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 218616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.0164 ft (0.0500 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details