Brady Corporation No Smoking Signs 132005

Description
No Smoking Signs
Request a Quote Datasheet
Description
No Smoking Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Smoking Signs - 132005 - Brady Corporation
Milwaukee, WI, USA
No Smoking Signs
132005
No Smoking Signs 132005
No Smoking Signs

No Smoking Signs

Supplier's Site
Signs, Nameplates, Posters - 2267-132005-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-132005-ND
Signs, Nameplates, Posters 2267-132005-ND
B555 7X10 BLK,BLU/WHT

B555 7X10 BLK,BLU/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Smoking Permitted Sign - 10 in Width x 7 in Height - TEXT: NOTICE DESIGNATED SMOKING AREA - 132005 - 754473-82990 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Smoking Permitted Sign - 10 in Width x 7 in Height - TEXT: NOTICE DESIGNATED SMOKING AREA - 132005
754473-82990
Brady B-555 Aluminum Rectangle White Smoking Permitted Sign - 10 in Width x 7 in Height - TEXT: NOTICE DESIGNATED SMOKING AREA - 132005 754473-82990
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady smoking permitted sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This smoking permitted sign is manufactured with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This smoking permitted sign is printed with the following image: no smoking symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: NOTICE DESIGNATED SMOKING AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady smoking permitted sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This smoking permitted sign is manufactured with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This smoking permitted sign is printed with the following image: no smoking symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: NOTICE DESIGNATED SMOKING AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 132005 2267-132005-ND 754473-82990
Product Name No Smoking Signs Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Smoking Permitted Sign - 10 in Width x 7 in Height - TEXT: NOTICE DESIGNATED SMOKING AREA - 132005
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details