Brady Corporation No Smoking Signs 132003

Description
No Smoking Signs
Request a Quote Datasheet
Description
No Smoking Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Smoking Signs - 132003 - Brady Corporation
Milwaukee, WI, USA
No Smoking Signs
132003
No Smoking Signs 132003
No Smoking Signs

No Smoking Signs

Supplier's Site
Signs, Nameplates, Posters - 2267-132003-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-132003-ND
Signs, Nameplates, Posters 2267-132003-ND
B120 7X10 BLK,RED/WHT ,NO SMOKIN

B120 7X10 BLK,RED/WHT ,NO SMOKIN

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: DANGER NO SMOKING - 132003 - 754473-82988 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: DANGER NO SMOKING - 132003
754473-82988
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: DANGER NO SMOKING - 132003 754473-82988
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady smoking not permitted sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This smoking not permitted sign is designed with the following image: no smoking symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: DANGER NO SMOKING. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady smoking not permitted sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This smoking not permitted sign is designed with the following image: no smoking symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: DANGER NO SMOKING. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 132003 2267-132003-ND 754473-82988
Product Name No Smoking Signs Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: DANGER NO SMOKING - 132003
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 7541277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Adhesive Backed; Bilingual / Multilingual
Width 5.83 inches (148 mm)
Height 0.3445 ft (1.05 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details