Brady Corporation Personal Protection Signs 131952

Description
Personal Protection Signs
Request a Quote Datasheet
Description
Personal Protection Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Personal Protection Signs - 131952 - Brady Corporation
Milwaukee, WI, USA
Personal Protection Signs
131952
Personal Protection Signs 131952
Personal Protection Signs

Personal Protection Signs

Supplier's Site
Signs, Nameplates, Posters - 2267-131952-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-131952-ND
Signs, Nameplates, Posters 2267-131952-ND
B555 10X14 BLK/YEL

B555 10X14 BLK/YEL

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Yellow Breathing Apparatus Sign - 14 in Width x 10 in Height - TEXT: CAUTION RESPIRATOR REQUIRED - 131952 - 754473-82897 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Breathing Apparatus Sign - 14 in Width x 10 in Height - TEXT: CAUTION RESPIRATOR REQUIRED - 131952
754473-82897
Brady B-555 Aluminum Rectangle Yellow Breathing Apparatus Sign - 14 in Width x 10 in Height - TEXT: CAUTION RESPIRATOR REQUIRED - 131952 754473-82897
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady breathing apparatus sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This breathing apparatus sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This breathing apparatus sign is designed with the following image: respirator symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: CAUTION RESPIRATOR REQUIRED. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady breathing apparatus sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This breathing apparatus sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This breathing apparatus sign is designed with the following image: respirator symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: CAUTION RESPIRATOR REQUIRED. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 131952 2267-131952-ND 754473-82897
Product Name Personal Protection Signs Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Yellow Breathing Apparatus Sign - 14 in Width x 10 in Height - TEXT: CAUTION RESPIRATOR REQUIRED - 131952
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-4 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Warning Signs - 4113576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Flammable / Explosion Hazard; Flammable
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details