Brady Corporation Personal Protection Signs 131916

Description
Personal Protection Signs
Request a Quote Datasheet
Description
Personal Protection Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Personal Protection Signs - 131916 - Brady Corporation
Milwaukee, WI, USA
Personal Protection Signs
131916
Personal Protection Signs 131916
Personal Protection Signs

Personal Protection Signs

Supplier's Site
Signs, Nameplates, Posters - 2267-131916-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-131916-ND
Signs, Nameplates, Posters 2267-131916-ND
B401 7X10 BLK/YEL

B401 7X10 BLK/YEL

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: CAUTION - 131916 - 754473-82741 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: CAUTION - 131916
754473-82741
Brady B-401 Polystyrene Rectangle Yellow Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: CAUTION - 131916 754473-82741
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This personal protection equipment (ppe) sign is manufactured with the following image: foot protection symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: CAUTION. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This personal protection equipment (ppe) sign is manufactured with the following image: foot protection symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: CAUTION. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 131916 2267-131916-ND 754473-82741
Product Name Personal Protection Signs Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: CAUTION - 131916
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 8134448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Laser beam warning
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details