Brady Corporation Signs, Nameplates, Posters 131884

Description
B302 10X14 BLK,BLU/WHT
Request a Quote Datasheet
Description
B302 10X14 BLK,BLU/WHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-131884-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-131884-ND
Signs, Nameplates, Posters 2267-131884-ND
B302 10X14 BLK,BLU/WHT

B302 10X14 BLK,BLU/WHT

Buy Now Datasheet
Brady B-302 Polyester Rectangle Machine & Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE KEEP CYLINDERS CHAINED - 131884 - 754473-82643 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Machine & Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE KEEP CYLINDERS CHAINED - 131884
754473-82643
Brady B-302 Polyester Rectangle Machine & Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE KEEP CYLINDERS CHAINED - 131884 754473-82643
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This sign is written in English with the following text: NOTICE KEEP CYLINDERS CHAINED. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This sign is written in English with the following text: NOTICE KEEP CYLINDERS CHAINED. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-131884-ND 754473-82643
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Machine & Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE KEEP CYLINDERS CHAINED - 131884
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pvc
Features Adhesive Backed; Bilingual / Multilingual
View Details