Brady Corporation Chemical Signs 131880

Description
Chemical Signs
Request a Quote Datasheet
Description
Chemical Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical Signs - 131880 - Brady Corporation
Milwaukee, WI, USA
Chemical Signs
131880
Chemical Signs 131880
Chemical Signs

Chemical Signs

Supplier's Site
Signs, Nameplates, Posters - 2267-131880-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-131880-ND
Signs, Nameplates, Posters 2267-131880-ND
B555 10X14 BLK,BLU/WHT

B555 10X14 BLK,BLU/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - TEXT: KEEP CYLINDERS CHAINED - 131880 - 754473-82639 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - TEXT: KEEP CYLINDERS CHAINED - 131880
754473-82639
Brady B-555 Aluminum Rectangle Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - TEXT: KEEP CYLINDERS CHAINED - 131880 754473-82639
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: KEEP CYLINDERS CHAINED. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: KEEP CYLINDERS CHAINED. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 131880 2267-131880-ND 754473-82639
Product Name Chemical Signs Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - TEXT: KEEP CYLINDERS CHAINED - 131880
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 8134491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Use this walkway
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details