Brady Corporation Chemical Signs 131804

Description
Chemical Signs
Request a Quote Datasheet
Description
Chemical Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical Signs - 131804 - Brady Corporation
Milwaukee, WI, USA
Chemical Signs
131804
Chemical Signs 131804
Chemical Signs

Chemical Signs

Supplier's Site
Signs, Nameplates, Posters - 2267-131804-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-131804-ND
Signs, Nameplates, Posters 2267-131804-ND
B555 10X14 BLK,RED/WHT

B555 10X14 BLK,RED/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - TEXT: DANGER COMBUSTIBLE LIQUIDS - 131804 - 754473-82500 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - TEXT: DANGER COMBUSTIBLE LIQUIDS - 131804
754473-82500
Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - TEXT: DANGER COMBUSTIBLE LIQUIDS - 131804 754473-82500
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady chemical, biohazard, hazardous & flammable material sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This chemical, biohazard, hazardous & flammable material sign is designed with the following image: flammable symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: DANGER COMBUSTIBLE LIQUIDS. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady chemical, biohazard, hazardous & flammable material sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This chemical, biohazard, hazardous & flammable material sign is designed with the following image: flammable symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: DANGER COMBUSTIBLE LIQUIDS. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 131804 2267-131804-ND 754473-82500
Product Name Chemical Signs Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - TEXT: DANGER COMBUSTIBLE LIQUIDS - 131804
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 655345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0023 ft (0.0070 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-812-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details