Brady Corporation Chemical Signs 131743

Description
Chemical Signs
Request a Quote Datasheet
Description
Chemical Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical Signs - 131743 - Brady Corporation
Milwaukee, WI, USA
Chemical Signs
131743
Chemical Signs 131743
Chemical Signs

Chemical Signs

Supplier's Site
Signs, Nameplates, Posters - 2267-131743-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-131743-ND
Signs, Nameplates, Posters 2267-131743-ND
B302 7X10 BLK,RED/WHT

B302 7X10 BLK,RED/WHT

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER NON-POTABLE WATER DO NOT DRINK - 131743 - 754473-82387 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER NON-POTABLE WATER DO NOT DRINK - 131743
754473-82387
Brady B-302 Polyester Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER NON-POTABLE WATER DO NOT DRINK - 131743 754473-82387
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady water sanitation sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This water sanitation sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This water sanitation sign is designed with the following image: unsafe to drink symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: DANGER NON-POTABLE WATER DO NOT DRINK. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady water sanitation sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This water sanitation sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This water sanitation sign is designed with the following image: unsafe to drink symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: DANGER NON-POTABLE WATER DO NOT DRINK. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 131743 2267-131743-ND 754473-82387
Product Name Chemical Signs Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER NON-POTABLE WATER DO NOT DRINK - 131743
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Plastic
Features Adhesive Backed
Width 3.54 inches (90 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details