Brady Corporation Chemical Signs 131739

Description
Chemical Signs
Request a Quote Datasheet
Description
Chemical Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical Signs - 131739 - Brady Corporation
Milwaukee, WI, USA
Chemical Signs
131739
Chemical Signs 131739
Chemical Signs

Chemical Signs

Supplier's Site
Signs, Nameplates, Posters - 2267-131739-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-131739-ND
Signs, Nameplates, Posters 2267-131739-ND
B555 7X10 BLK,RED/WHT

B555 7X10 BLK,RED/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - TEXT: DANGER NON-POTABLE WATER DO NOT DRINK - 131739 - 754473-82357 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - TEXT: DANGER NON-POTABLE WATER DO NOT DRINK - 131739
754473-82357
Brady B-555 Aluminum Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - TEXT: DANGER NON-POTABLE WATER DO NOT DRINK - 131739 754473-82357
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady water sanitation sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This water sanitation sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This water sanitation sign is manufactured with the following image: unsafe to drink symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: DANGER NON-POTABLE WATER DO NOT DRINK. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady water sanitation sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This water sanitation sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This water sanitation sign is manufactured with the following image: unsafe to drink symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: DANGER NON-POTABLE WATER DO NOT DRINK. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 131739 2267-131739-ND 754473-82357
Product Name Chemical Signs Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - TEXT: DANGER NON-POTABLE WATER DO NOT DRINK - 131739
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 7631875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No parking
Materials of Construction Pp rigid plastic
Width 19.69 inches (500 mm)
View Details