Brady Corporation No Smoking Signs 131733

Description
No Smoking Signs
Request a Quote Datasheet
Description
No Smoking Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Smoking Signs - 131733 - Brady Corporation
Milwaukee, WI, USA
No Smoking Signs
131733
No Smoking Signs 131733
No Smoking Signs

No Smoking Signs

Supplier's Site
Signs, Nameplates, Posters - 2267-131733-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-131733-ND
Signs, Nameplates, Posters 2267-131733-ND
B401 7X10 BLK,RED/WHT

B401 7X10 BLK,RED/WHT

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: DANGER NO SMOKING NO FLAMES NO SPARKS - 131733 - 754473-82351 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: DANGER NO SMOKING NO FLAMES NO SPARKS - 131733
754473-82351
Brady B-401 Polystyrene Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: DANGER NO SMOKING NO FLAMES NO SPARKS - 131733 754473-82351
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady smoking not permitted sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This smoking not permitted sign is designed with the following image: no open flame symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: DANGER NO SMOKING NO FLAMES NO SPARKS. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady smoking not permitted sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This smoking not permitted sign is designed with the following image: no open flame symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: DANGER NO SMOKING NO FLAMES NO SPARKS. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 131733 2267-131733-ND 754473-82351
Product Name No Smoking Signs Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: DANGER NO SMOKING NO FLAMES NO SPARKS - 131733
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Identification - 018818-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details