Brady Corporation Admittance Signs 131721

Description
Admittance Signs
Request a Quote Datasheet
Description
Admittance Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Signs - 131721 - Brady Corporation
Milwaukee, WI, USA
Admittance Signs
131721
Admittance Signs 131721
Admittance Signs

Admittance Signs

Supplier's Site
Signs, Nameplates, Posters - 2267-131721-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-131721-ND
Signs, Nameplates, Posters 2267-131721-ND
B120,7X10,BLK,RED/WH T,ELECTRICAL

B120,7X10,BLK,RED/WHT,ELECTRICAL

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER ELECTRICAL EQUIPMENT AUTHORIZED PERSONNEL ONLY - 131721 - 754473-82299 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER ELECTRICAL EQUIPMENT AUTHORIZED PERSONNEL ONLY - 131721
754473-82299
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER ELECTRICAL EQUIPMENT AUTHORIZED PERSONNEL ONLY - 131721 754473-82299
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady electrical safety sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This electrical safety sign is printed with the following image: high voltage symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: DANGER ELECTRICAL EQUIPMENT AUTHORIZED PERSONNEL ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady electrical safety sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This electrical safety sign is printed with the following image: high voltage symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: DANGER ELECTRICAL EQUIPMENT AUTHORIZED PERSONNEL ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 131721 2267-131721-ND 754473-82299
Product Name Admittance Signs Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER ELECTRICAL EQUIPMENT AUTHORIZED PERSONNEL ONLY - 131721
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 7631935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details