Brady Corporation Electrical Hazard Signs 131711

Description
Electrical Hazard Signs
Request a Quote Datasheet
Description
Electrical Hazard Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Hazard Signs - 131711 - Brady Corporation
Milwaukee, WI, USA
Electrical Hazard Signs
131711
Electrical Hazard Signs 131711
Electrical Hazard Signs

Electrical Hazard Signs

Supplier's Site
Signs, Nameplates, Posters - 2267-131711-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-131711-ND
Signs, Nameplates, Posters 2267-131711-ND
B302 7X10 BLK,RED/WHT

B302 7X10 BLK,RED/WHT

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER HIGH VOLTAGE OVERHEAD - 131711 - 754473-82284 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER HIGH VOLTAGE OVERHEAD - 131711
754473-82284
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER HIGH VOLTAGE OVERHEAD - 131711 754473-82284
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady electrical safety sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This electrical safety sign is printed with the following image: high voltage symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: DANGER HIGH VOLTAGE OVERHEAD. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady electrical safety sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This electrical safety sign is printed with the following image: high voltage symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: DANGER HIGH VOLTAGE OVERHEAD. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 131711 2267-131711-ND 754473-82284
Product Name Electrical Hazard Signs Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER HIGH VOLTAGE OVERHEAD - 131711
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details