Brady Corporation Electrical Hazard Signs 131703

Description
Electrical Hazard Signs
Request a Quote Datasheet
Description
Electrical Hazard Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Hazard Signs - 131703 - Brady Corporation
Milwaukee, WI, USA
Electrical Hazard Signs
131703
Electrical Hazard Signs 131703
Electrical Hazard Signs

Electrical Hazard Signs

Supplier's Site
Signs, Nameplates, Posters - 2267-131703-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-131703-ND
Signs, Nameplates, Posters 2267-131703-ND
B120,7X10,BLK,RED/WH T,HIGH VOLTA

B120,7X10,BLK,RED/WHT,HIGH VOLTA

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER HIGH VOLTAGE - 131703 - 754473-82194 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER HIGH VOLTAGE - 131703
754473-82194
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER HIGH VOLTAGE - 131703 754473-82194
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady electrical safety sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This electrical safety sign is designed with the following image: high voltage symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: DANGER HIGH VOLTAGE. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady electrical safety sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This electrical safety sign is designed with the following image: high voltage symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: DANGER HIGH VOLTAGE. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 131703 2267-131703-ND 754473-82194
Product Name Electrical Hazard Signs Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER HIGH VOLTAGE - 131703
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp rigid plastic
Width 11.69 inches (297 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details