Brady Corporation Confined Space Signs 131694

Description
Confined Space Signs
Request a Quote Datasheet
Description
Confined Space Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Confined Space Signs - 131694 - Brady Corporation
Milwaukee, WI, USA
Confined Space Signs
131694
Confined Space Signs 131694
Confined Space Signs

Confined Space Signs

Supplier's Site
Signs, Nameplates, Posters - 2267-131694-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-131694-ND
Signs, Nameplates, Posters 2267-131694-ND
B120 10X14 BLK,RED/WHT-CONFINED

B120 10X14 BLK,RED/WHT-CONFINED

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Confined Space Sign - 14 in Width x 10 in Height - TEXT: CONFINED SPACE PERMIT REQUIRED - 131694 - 754473-82098 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Confined Space Sign - 14 in Width x 10 in Height - TEXT: CONFINED SPACE PERMIT REQUIRED - 131694
754473-82098
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Confined Space Sign - 14 in Width x 10 in Height - TEXT: CONFINED SPACE PERMIT REQUIRED - 131694 754473-82098
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady confined space sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This confined space sign is designed with the following image: no entry allowed symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: CONFINED SPACE PERMIT REQUIRED. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady confined space sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This confined space sign is designed with the following image: no entry allowed symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: CONFINED SPACE PERMIT REQUIRED. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 131694 2267-131694-ND 754473-82098
Product Name Confined Space Signs Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Confined Space Sign - 14 in Width x 10 in Height - TEXT: CONFINED SPACE PERMIT REQUIRED - 131694
Safety / Warning Type Confined Space
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details