Brady Corporation Admittance Signs 131659

Description
Admittance Signs
Request a Quote Datasheet
Description
Admittance Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Signs - 131659 - Brady Corporation
Milwaukee, WI, USA
Admittance Signs
131659
Admittance Signs 131659
Admittance Signs

Admittance Signs

Supplier's Site
Signs, Nameplates, Posters - 2267-131659-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-131659-ND
Signs, Nameplates, Posters 2267-131659-ND
B302 7X10 BLK,RED/WHT

B302 7X10 BLK,RED/WHT

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER HIGH VOLTAGE KEEP OUT - 131659 - 754473-81980 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER HIGH VOLTAGE KEEP OUT - 131659
754473-81980
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER HIGH VOLTAGE KEEP OUT - 131659 754473-81980
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady electrical safety sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This electrical safety sign is printed with the following image: high voltage symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: DANGER HIGH VOLTAGE KEEP OUT. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady electrical safety sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This electrical safety sign is printed with the following image: high voltage symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: DANGER HIGH VOLTAGE KEEP OUT. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 131659 2267-131659-ND 754473-81980
Product Name Admittance Signs Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER HIGH VOLTAGE KEEP OUT - 131659
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 2024007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Caution
Materials of Construction Pp
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details