Brady Corporation Admittance Signs 131624

Description
Admittance Signs
Request a Quote Datasheet
Description
Admittance Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Signs - 131624 - Brady Corporation
Milwaukee, WI, USA
Admittance Signs
131624
Admittance Signs 131624
Admittance Signs

Admittance Signs

Supplier's Site
Signs, Nameplates, Posters - 2267-131624-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-131624-ND
Signs, Nameplates, Posters 2267-131624-ND
B555 10X14 BLK,RED/WHT

B555 10X14 BLK,RED/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: DANGER DO NOT ENTER AUTHORIZED PERSONNEL ONLY - 131624 - 754473-81753 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: DANGER DO NOT ENTER AUTHORIZED PERSONNEL ONLY - 131624
754473-81753
Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: DANGER DO NOT ENTER AUTHORIZED PERSONNEL ONLY - 131624 754473-81753
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This restricted area / no trespassing sign is manufactured with the following image: no entry allowed symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: DANGER DO NOT ENTER AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This restricted area / no trespassing sign is manufactured with the following image: no entry allowed symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: DANGER DO NOT ENTER AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 131624 2267-131624-ND 754473-81753
Product Name Admittance Signs Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: DANGER DO NOT ENTER AUTHORIZED PERSONNEL ONLY - 131624
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 1812232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 31.5 inches (800 mm)
Height 1.97 ft (6 dm)
View Details