Brady Corporation Brady B-689 Black on Yellow Polyester Self-Adhesive Pipe Marker - Printed Msg = SHALE GAS - 131057 131057

Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: gas, and has the following text printed: SHALE GAS. Will work with pipes from 2 in to 8 in diameter.
Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: gas, and has the following text printed: SHALE GAS. Will work with pipes from 2 in to 8 in diameter.

Suppliers

Company
Product
Description
Supplier Links
Brady B-689 Black on Yellow Polyester Self-Adhesive Pipe Marker - Printed Msg = SHALE GAS - 131057 - 754473-81163 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-689 Black on Yellow Polyester Self-Adhesive Pipe Marker - Printed Msg = SHALE GAS - 131057
754473-81163
Brady B-689 Black on Yellow Polyester Self-Adhesive Pipe Marker - Printed Msg = SHALE GAS - 131057 754473-81163
The Brady self-adhesive pipe marker comes packaged 1 per pack. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: gas, and has the following text printed: SHALE GAS. Will work with pipes from 2 in to 8 in diameter.

The Brady self-adhesive pipe marker comes packaged 1 per pack. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: gas, and has the following text printed: SHALE GAS. Will work with pipes from 2 in to 8 in diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-81163
Product Name Brady B-689 Black on Yellow Polyester Self-Adhesive Pipe Marker - Printed Msg = SHALE GAS - 131057
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-866 - WAGO
Specs
Materials of Construction Polyester
Width 0.3150 inches (8 mm)
View Details
Pre-printed Labels - 4506085 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.6299 inches (16 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
POLYIMIDE HIGH TEMPERATURE LABEL MATERIAL - ML-3523 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Printed Receptive / Treated; High Temperature
Color White
View Details