Brady Corporation BBP85 GHS Diamond Labels 130769

Description
These GHS Diamond Labels are made for use with the Brady BBP85 Sign and Label Printer. They are white labels pre-printed with red GHS diamonds, which allows the printer to create 2-color GHS/CLP chemical labels in one print pass. These labels are made with our indoor/outdoor grade vinyl material that withstands exposure to moisture, chemicals and handling.
Description
These GHS Diamond Labels are made for use with the Brady BBP85 Sign and Label Printer. They are white labels pre-printed with red GHS diamonds, which allows the printer to create 2-color GHS/CLP chemical labels in one print pass. These labels are made with our indoor/outdoor grade vinyl material that withstands exposure to moisture, chemicals and handling.

Suppliers

Company
Product
Description
Supplier Links
BBP85 GHS Diamond Labels - 130769 - Brady Corporation
Milwaukee, WI, USA
BBP85 GHS Diamond Labels
130769
BBP85 GHS Diamond Labels 130769
These GHS Diamond Labels are made for use with the Brady BBP85 Sign and Label Printer. They are white labels pre-printed with red GHS diamonds, which allows the printer to create 2-color GHS/CLP chemical labels in one print pass. These labels are made with our indoor/outdoor grade vinyl material that withstands exposure to moisture, chemicals and handling.

These GHS Diamond Labels are made for use with the Brady BBP85 Sign and Label Printer. They are white labels pre-printed with red GHS diamonds, which allows the printer to create 2-color GHS/CLP chemical labels in one print pass. These labels are made with our indoor/outdoor grade vinyl material that withstands exposure to moisture, chemicals and handling.

Supplier's Site
Brady Red on White Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 6.1 in Width - 4.1 in Height - 130769 - 662820-99287 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Red on White Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 6.1 in Width - 4.1 in Height - 130769
662820-99287
Brady Red on White Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 6.1 in Width - 4.1 in Height - 130769 662820-99287
The Brady die-cut thermal transfer printer label roll comes packaged 90 labels per roll and is used with BBP85. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady die-cut thermal transfer printer label roll are: 6.1 in W x 4.1 in H. Supports thermal transfer printing.

The Brady die-cut thermal transfer printer label roll comes packaged 90 labels per roll and is used with BBP85. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady die-cut thermal transfer printer label roll are: 6.1 in W x 4.1 in H. Supports thermal transfer printing.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 130769 662820-99287
Product Name BBP85 GHS Diamond Labels Brady Red on White Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 6.1 in Width - 4.1 in Height - 130769
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-854 - WAGO
Specs
Materials of Construction Polyester
Width 1.1 inches (28 mm)
View Details
Pre-printed Labels - 4454221 - RS Components, Ltd.
Specs
Features Permanent
Color Yellow
Width 0.1260 inches (3.2 mm)
View Details
1 MIL White Matte Polyimide Label Material - XF-101M - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details