Brady Corporation Traffic Control Sign 129722

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 129722 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
129722
Traffic Control Sign 129722
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129722-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129722-ND
Signs, Nameplates, Posters 2267-129722-ND
B302 18X12 RED/WHT NO DOUBLE PAR

B302 18X12 RED/WHT NO DOUBLE PAR

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - Laminated - TEXT: NO DOUBLE PARKING - 129722 - 754473-78795 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - Laminated - TEXT: NO DOUBLE PARKING - 129722
754473-78795
Brady B-302 Polyester Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - Laminated - TEXT: NO DOUBLE PARKING - 129722 754473-78795
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady parking restriction, permission & information sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: NO DOUBLE PARKING. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the 2009 MUTCD, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady parking restriction, permission & information sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: NO DOUBLE PARKING. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the 2009 MUTCD, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129722 2267-129722-ND 754473-78795
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - Laminated - TEXT: NO DOUBLE PARKING - 129722
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 1745957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No entry
Materials of Construction Pp
Width 11.02 inches (280 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details