Brady Corporation Traffic Control Sign 129705

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 129705 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
129705
Traffic Control Sign 129705
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129705-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129705-ND
Signs, Nameplates, Posters 2267-129705-ND
B555 18X12 GRN/WHT PARK AT ANGLE

B555 18X12 GRN/WHT PARK AT ANGLE

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: PARK AT ANGLE - 129705 - 754473-78775 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: PARK AT ANGLE - 129705
754473-78775
Brady B-555 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: PARK AT ANGLE - 129705 754473-78775
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady parking restriction, permission & information sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This parking restriction, permission & information sign is printed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: PARK AT ANGLE. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady parking restriction, permission & information sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This parking restriction, permission & information sign is printed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: PARK AT ANGLE. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129705 2267-129705-ND 754473-78775
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: PARK AT ANGLE - 129705
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pp
Width 11.69 inches (297 mm)
View Details