Brady Corporation Traffic Control Sign 129694

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 129694 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
129694
Traffic Control Sign 129694
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129694-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129694-ND
Signs, Nameplates, Posters 2267-129694-ND
B401 18X12 RD/WHT NO PARKING ON

B401 18X12 RD/WHT NO PARKING ON

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: NO PARKING ON PAVEMENT - 129694 - 754473-78764 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: NO PARKING ON PAVEMENT - 129694
754473-78764
Brady B-401 High Impact Polystyrene Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: NO PARKING ON PAVEMENT - 129694 754473-78764
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady parking restriction, permission & information sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: NO PARKING ON PAVEMENT. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady parking restriction, permission & information sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: NO PARKING ON PAVEMENT. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129694 2267-129694-ND 754473-78764
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: NO PARKING ON PAVEMENT - 129694
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 2111203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Rigid plastic
Width 11.81 inches (300 mm)
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details