Brady Corporation Traffic Control Sign 129683

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 129683 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
129683
Traffic Control Sign 129683
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129683-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129683-ND
Signs, Nameplates, Posters 2267-129683-ND
B302 18X12 BLU/WHT PARAMEDIC PAR

B302 18X12 BLU/WHT PARAMEDIC PAR

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - Laminated - TEXT: PARAMEDIC PARKING ONLY - 129683 - 754473-78753 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - Laminated - TEXT: PARAMEDIC PARKING ONLY - 129683
754473-78753
Brady B-302 Polyester Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - Laminated - TEXT: PARAMEDIC PARKING ONLY - 129683 754473-78753
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady parking restriction, permission & information sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This parking restriction, permission & information sign is designed with a white background and text and/or image color(s) of blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: PARAMEDIC PARKING ONLY. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the 2009 MUTCD, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady parking restriction, permission & information sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This parking restriction, permission & information sign is designed with a white background and text and/or image color(s) of blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: PARAMEDIC PARKING ONLY. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the 2009 MUTCD, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129683 2267-129683-ND 754473-78753
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - Laminated - TEXT: PARAMEDIC PARKING ONLY - 129683
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 2267874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cleaning in Progress
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details