Brady Corporation Traffic Control Sign 129605

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 129605 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
129605
Traffic Control Sign 129605
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129605-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129605-ND
Signs, Nameplates, Posters 2267-129605-ND
B302 18X12 GRN/WHT RESERVED FOR

B302 18X12 GRN/WHT RESERVED FOR

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - Laminated - TEXT: RESERVED FOR SECURITY - 129605 - 754473-78675 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - Laminated - TEXT: RESERVED FOR SECURITY - 129605
754473-78675
Brady B-302 Polyester Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - Laminated - TEXT: RESERVED FOR SECURITY - 129605 754473-78675
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady parking restriction, permission & information sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is printed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: RESERVED FOR SECURITY. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the 2009 MUTCD, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady parking restriction, permission & information sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is printed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: RESERVED FOR SECURITY. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the 2009 MUTCD, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129605 2267-129605-ND 754473-78675
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - Laminated - TEXT: RESERVED FOR SECURITY - 129605
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 182027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.0689 ft (0.2100 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-6 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details