Brady Corporation Traffic Control Sign 129549

Description
Traffic Control Sign
Description
Traffic Control Sign

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 129549 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
129549
Traffic Control Sign 129549
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Brady B-555 Aluminum Rectangle Orange Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - TEXT: LOOK OUT FOR LIFT TRUCKS - 129549 - 754473-78619 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Orange Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - TEXT: LOOK OUT FOR LIFT TRUCKS - 129549
754473-78619
Brady B-555 Aluminum Rectangle Orange Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - TEXT: LOOK OUT FOR LIFT TRUCKS - 129549 754473-78619
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck & forklift warehouse traffic sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: LOOK OUT FOR LIFT TRUCKS. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck & forklift warehouse traffic sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: LOOK OUT FOR LIFT TRUCKS. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 129549 754473-78619
Product Name Traffic Control Sign Brady B-555 Aluminum Rectangle Orange Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - TEXT: LOOK OUT FOR LIFT TRUCKS - 129549
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1-1768020-8 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
Safety Posters - 3643650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 23.62 inches (600 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details