Brady Corporation Traffic Control Sign 129543

Description
Traffic Control Sign
Description
Traffic Control Sign

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 129543 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
129543
Traffic Control Sign 129543
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Brady B-555 Aluminum Rectangle Orange Stop Signs, Traffic Control Signs & Banners Sign - 10 in Width x 7 in Height - TEXT: BACK IN OR PULL OUT ON GREEN ONLY - 129543 - 754473-78613 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Orange Stop Signs, Traffic Control Signs & Banners Sign - 10 in Width x 7 in Height - TEXT: BACK IN OR PULL OUT ON GREEN ONLY - 129543
754473-78613
Brady B-555 Aluminum Rectangle Orange Stop Signs, Traffic Control Signs & Banners Sign - 10 in Width x 7 in Height - TEXT: BACK IN OR PULL OUT ON GREEN ONLY - 129543 754473-78613
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady stop signs, traffic control signs & banners sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This sign is written in English with the following text: BACK IN OR PULL OUT ON GREEN ONLY. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the 2009 MUTCD, ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady stop signs, traffic control signs & banners sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This sign is written in English with the following text: BACK IN OR PULL OUT ON GREEN ONLY. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the 2009 MUTCD, ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 129543 754473-78613
Product Name Traffic Control Sign Brady B-555 Aluminum Rectangle Orange Stop Signs, Traffic Control Signs & Banners Sign - 10 in Width x 7 in Height - TEXT: BACK IN OR PULL OUT ON GREEN ONLY - 129543
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Prohibition Signs - 146433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.6890 ft (2.1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details